Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011933-XCV600E-6FGG
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 36 kB
Categories: OEM Parts(T-Z)
Case / Package: FBGA
Alternative Parts (Cross-Reference): XCV600E-6FGG680CXCV6
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 6
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1011933-XCV600E-6FGG680C |
| Product Name | OEM Parts - OEM Parts (T - Z) - XCV600E-6FGG680C |