Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV600E-6FG676I

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV600E-6FG676I-ND
FPGAs (Field Programmable Gate Array) XCV600E-6FG676I-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 444 294912 15552 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I - 084412-XCV600E-6FG676I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I
084412-XCV600E-6FG676I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I 084412-XCV600E-6FG676I
Manufacturer: Xilinx Inc. Win Source Part Number: 084412-XCV600E-6FG67 6I Mounting: Sub-Base Mount Number of I/O: 444 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 084412-XCV600E-6FG676I
Mounting: Sub-Base Mount
Number of I/O: 444
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 985882
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.71 V to 1.89 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600E-6FG676I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600E-6FG676I
IC FPGA 444 I/O 676FCBGA

IC FPGA 444 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV600E-6FG676I-ND 084412-XCV600E-6FG676I XCV600E-6FG676I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6FG676I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FCBGA (27x27)
Pins 676
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC484-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details