Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I XCV600E-6BG560I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800085-XCV600E-6BG56 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600E-6BGG560I; A500K270; XCV600E-6BGG560C; XCV600E-6BG560C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800085-XCV600E-6BG56 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600E-6BGG560I; A500K270; XCV600E-6BGG560C; XCV600E-6BG560C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I - 800085-XCV600E-6BG560I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I
800085-XCV600E-6BG560I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I 800085-XCV600E-6BG560I
Manufacturer: Xilinx Inc. Win Source Part Number: 800085-XCV600E-6BG56 0I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 294912 Number of Gates: 985882 Part Status: Obsolete(EOL) Family Name: XCV600E Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600E-6BGG560I; A500K270; XCV600E-6BGG560C; XCV600E-6BG560C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800085-XCV600E-6BG560I
Series: Virtex-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 560-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 404
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 294912
Number of Gates: 985882
Part Status: Obsolete(EOL)
Family Name: XCV600E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 560-MBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XCV600E-6BGG560I; A500K270; XCV600E-6BGG560C; XCV600E-6BG560C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600E-6BG560I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600E-6BG560I
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800085-XCV600E-6BG560I XCV600E-6BG560I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600E-6BG560I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 985882
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCC72I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 55 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details