Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C XCV600-5BG432C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939782-XCV600-5BG432 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 98304 15552 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV600 Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939782-XCV600-5BG432 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 98304 15552 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV600 Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C - 939782-XCV600-5BG432C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C
939782-XCV600-5BG432C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C 939782-XCV600-5BG432C
Manufacturer: Xilinx Inc. Win Source Part Number: 939782-XCV600-5BG432 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 98304 15552 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV600 Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939782-XCV600-5BG432C
Series: Virtex®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 316 98304 15552 432-LBGA Exposed Pad, Metal
Package: Tray
Package: 432-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 316
Part Status: Obsolete
Family Name: XCV600
Categories: Integrated Circuits (ICs)
Case / Package: 432-MBGA (40x40)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600-5BG432C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600-5BG432C
IC FPGA 316 I/O 432MBGA

IC FPGA 316 I/O 432MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939782-XCV600-5BG432C XCV600-5BG432C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-5BG432C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 432-MBGA (40x40)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - A1020A-PG84M - Lingto Electronic Limited
Specs
System Gates 2000
Logic Cells / Logic Blocks 2000
User I/Os 69 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details