Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C XCV600-4BG560C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800077-XCV600-4BG560 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XCV600 Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600-4BGG560C; A500K270; XCV600-4BG560I; XCV600-4BGG560I ; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800077-XCV600-4BG560 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XCV600 Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600-4BGG560C; A500K270; XCV600-4BG560I; XCV600-4BGG560I ; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C - 800077-XCV600-4BG560C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C
800077-XCV600-4BG560C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C 800077-XCV600-4BG560C
Manufacturer: Xilinx Inc. Win Source Part Number: 800077-XCV600-4BG560 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 560-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 3456 Number of Logic Elements/Cells: 15552 Total RAM Bits: 98304 Number of Gates: 661111 Part Status: Obsolete(EOL) Family Name: XCV600 Categories: Integrated Circuits (ICs) Manufacturer Package: 560-MBGA (42.5x42.5) Alternative Parts (Cross-Reference): XCV600-4BGG560C; A500K270; XCV600-4BG560I; XCV600-4BGG560I ; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800077-XCV600-4BG560C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 560-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 404
Number of LABs/CLBs: 3456
Number of Logic Elements/Cells: 15552
Total RAM Bits: 98304
Number of Gates: 661111
Part Status: Obsolete(EOL)
Family Name: XCV600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 560-MBGA (42.5x42.5)
Alternative Parts (Cross-Reference): XCV600-4BGG560C; A500K270; XCV600-4BG560I; XCV600-4BGG560I ;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV600-4BG560C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV600-4BG560C
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800077-XCV600-4BG560C XCV600-4BG560C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV600-4BG560C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 661111
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K10ATC144-2 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 576
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details