Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C XCV50E-8PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057777-XCV50E-8PQ240 C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 65536 Number of Gates: 71693 Family Name: XCV50E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): EP1C6Q240I7; XCV100E-6PQ240I; XCV50E-6PQ240I; EPF10K30ETI144-2N; EPF10K30ETC144-1XN; EP1K30QC208-1; EPF10K30ETC144-1X; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, United States of America, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057777-XCV50E-8PQ240 C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 65536 Number of Gates: 71693 Family Name: XCV50E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): EP1C6Q240I7; XCV100E-6PQ240I; XCV50E-6PQ240I; EPF10K30ETI144-2N; EPF10K30ETC144-1XN; EP1K30QC208-1; EPF10K30ETC144-1X; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, United States of America, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C - 057777-XCV50E-8PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C
057777-XCV50E-8PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C 057777-XCV50E-8PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 057777-XCV50E-8PQ240 C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 65536 Number of Gates: 71693 Family Name: XCV50E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): EP1C6Q240I7; XCV100E-6PQ240I; XCV50E-6PQ240I; EPF10K30ETI144-2N; EPF10K30ETC144-1XN; EP1K30QC208-1; EPF10K30ETC144-1X; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, United States of America, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057777-XCV50E-8PQ240C
Mounting: SMD (SMT)
Number of I/O: 158
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 65536
Number of Gates: 71693
Family Name: XCV50E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Alternative Parts (Cross-Reference): EP1C6Q240I7; XCV100E-6PQ240I; XCV50E-6PQ240I; EPF10K30ETI144-2N; EPF10K30ETC144-1XN; EP1K30QC208-1; EPF10K30ETC144-1X;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, United States of America, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50E-8PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50E-8PQ240C
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057777-XCV50E-8PQ240C XCV50E-8PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-8PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 71693
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC100-3 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
User I/Os 81 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details