Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C XCV50E-6CS144C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939779-XCV50E-6CS144 C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA Package: Tray Package: 144-TFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 94 Part Status: Obsolete Family Name: XCV50E Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939779-XCV50E-6CS144 C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA Package: Tray Package: 144-TFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 94 Part Status: Obsolete Family Name: XCV50E Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C - 939779-XCV50E-6CS144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C
939779-XCV50E-6CS144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C 939779-XCV50E-6CS144C
Manufacturer: Xilinx Inc. Win Source Part Number: 939779-XCV50E-6CS144 C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA Package: Tray Package: 144-TFBGA, CSPBGA Mounting: Surface Mount Number of I/O: 94 Part Status: Obsolete Family Name: XCV50E Categories: Integrated Circuits (ICs) Case / Package: 144-LCSBGA (12x12) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 198 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939779-XCV50E-6CS144C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 94 65536 1728 144-TFBGA, CSPBGA
Package: Tray
Package: 144-TFBGA, CSPBGA
Mounting: Surface Mount
Number of I/O: 94
Part Status: Obsolete
Family Name: XCV50E
Categories: Integrated Circuits (ICs)
Case / Package: 144-LCSBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 198
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50E-6CS144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50E-6CS144C
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939779-XCV50E-6CS144C XCV50E-6CS144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50E-6CS144C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 144-LCSBGA (12x12) PBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 726 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details