Xilinx, Inc. 294MHz 2.5V FPGA Programmable Logic Device XCV50-5CS144I

Description
IC FPGA 94 I/O 144CSBGA / FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um Technology 2.5V 144-Pin CSBGA Product overview: XCV50-5CS144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5CS144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 94 I/O 144CSBGA / FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um Technology 2.5V 144-Pin CSBGA Product overview: XCV50-5CS144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5CS144I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
294MHz 2.5V FPGA Programmable Logic Device - 696-XCV50-5CS144I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
294MHz 2.5V FPGA Programmable Logic Device
696-XCV50-5CS144I
294MHz 2.5V FPGA Programmable Logic Device 696-XCV50-5CS144I
IC FPGA 94 I/O 144CSBGA / FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um Technology 2.5V 144-Pin CSBGA Product overview: XCV50-5CS144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5CS144I can be used for catalog matching and distributor lookup.

IC FPGA 94 I/O 144CSBGA / FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um Technology 2.5V 144-Pin CSBGA Product overview: XCV50-5CS144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5CS144I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5CS144I - 800072-XCV50-5CS144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5CS144I
800072-XCV50-5CS144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5CS144I 800072-XCV50-5CS144I
Manufacturer: Xilinx Inc. Win Source Part Number: 800072-XCV50-5CS144I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XCV50-5CSG144I; A500K050; XCV50-5CS144C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800072-XCV50-5CS144I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 94
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XCV50-5CSG144I; A500K050; XCV50-5CS144C;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 94 I/O 144CSBGA - 903-XCV50-5CS144I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 94 I/O 144CSBGA
903-XCV50-5CS144I
IC FPGA 94 I/O 144CSBGA 903-XCV50-5CS144I
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV50-5CS144I 800072-XCV50-5CS144I 903-XCV50-5CS144I
Product Name 294MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5CS144I IC FPGA 94 I/O 144CSBGA
System Gates 57906 57906 57906
Logic Cells / Logic Blocks 1728 1728 1728
Package Type Other; 144-TFBGA, CSPBGA Other; 144-TFBGA, CSPBGA
User I/Os 94 pins 144 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details