Xilinx, Inc. 294MHz 2.5V BGA FPGA Programmable Logic Device XCV50-5BGG256I

Description
FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um (CMOS) Technology 2.5V 256-Pin BGA Product overview: XCV50-5BGG256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5BGG256I can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um (CMOS) Technology 2.5V 256-Pin BGA Product overview: XCV50-5BGG256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5BGG256I can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
294MHz 2.5V BGA FPGA Programmable Logic Device - 696-XCV50-5BGG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
294MHz 2.5V BGA FPGA Programmable Logic Device
696-XCV50-5BGG256I
294MHz 2.5V BGA FPGA Programmable Logic Device 696-XCV50-5BGG256I
FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um (CMOS) Technology 2.5V 256-Pin BGA Product overview: XCV50-5BGG256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5BGG256I can be used for catalog matching and distributor lookup.

FPGA Virtex Family 57.906K Gates 1728 Cells 294MHz 0.22um (CMOS) Technology 2.5V 256-Pin BGA Product overview: XCV50-5BGG256I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV50-5BGG256I can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BGG256I - 1105803-XCV50-5BGG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BGG256I
1105803-XCV50-5BGG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BGG256I 1105803-XCV50-5BGG256I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1105803-XCV50-5BGG25 6I Mounting: SMD (SMT) Operating Supply Voltage: 2.5 V RAM Size: 4 kB Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 5

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1105803-XCV50-5BGG256I
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
RAM Size: 4 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-XCV50-5BGG256I 1105803-XCV50-5BGG256I
Product Name 294MHz 2.5V BGA FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BGG256I
Package Type Other; BGA Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details