Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I XCV50-5BG256I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800071-XCV50-5BG256I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB ; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800071-XCV50-5BG256I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB ; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I - 800071-XCV50-5BG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I
800071-XCV50-5BG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I 800071-XCV50-5BG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 800071-XCV50-5BG256I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB ; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800071-XCV50-5BG256I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 180
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB ;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV50-5BG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV50-5BG256I-ND
FPGAs (Field Programmable Gate Array) XCV50-5BG256I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50-5BG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50-5BG256I
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800071-XCV50-5BG256I XCV50-5BG256I-ND XCV50-5BG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 57906
Logic Cells / Logic Blocks 1728
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFC484-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details