Manufacturer: Xilinx Inc.
Win Source Part Number: 800070-XCV50-5BG256C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 180
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB ;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA
IC FPGA 180 I/O 256BGA
IC FPGA 180 I/O 256BGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800070-XCV50-5BG256C | 122-1212-ND | XCV50-5BG256C | 903-XCV50-5BG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-5BG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 180 I/O 256BGA |
| System Gates | 57906 | 57906 | ||
| Logic Cells / Logic Blocks | 1728 | 1728 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 2.375 V ~ 2.625 V | Other | Other; 2.5V | |
| Package Type | Other; 256-BBGA | Other; 256-BBGA |