Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I XCV50-4CS144I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721208-XCV50-4CS144I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XCV50-4CSG144I; A500K050; XCV50-4CS144C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 721208-XCV50-4CS144I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XCV50-4CSG144I; A500K050; XCV50-4CS144C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I - 721208-XCV50-4CS144I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I
721208-XCV50-4CS144I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I 721208-XCV50-4CS144I
Manufacturer: Xilinx Inc. Win Source Part Number: 721208-XCV50-4CS144I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 144-TFBGA, CSPBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 94 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LCSBGA (12x12) Alternative Parts (Cross-Reference): XCV50-4CSG144I; A500K050; XCV50-4CS144C; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721208-XCV50-4CS144I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 94
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XCV50-4CSG144I; A500K050; XCV50-4CS144C;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50-4CS144I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50-4CS144I
IC FPGA 94 I/O 144CSBGA

IC FPGA 94 I/O 144CSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721208-XCV50-4CS144I XCV50-4CS144I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4CS144I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 57906
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB196C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 150 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details