Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV50-4BG256C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV50-4BG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV50-4BG256C-ND
FPGAs (Field Programmable Gate Array) XCV50-4BG256C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 32768 1728 256-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256C - 800067-XCV50-4BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256C
800067-XCV50-4BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256C 800067-XCV50-4BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 800067-XCV50-4BG256C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 180 Number of LABs/CLBs: 384 Number of Logic Elements/Cells: 1728 Total RAM Bits: 32768 Number of Gates: 57906 Part Status: Obsolete(EOL) Family Name: XCV50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-PBGA (27x27) Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB; Introduction Date: February 03, 2000 ECCN: EAR99 Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800067-XCV50-4BG256C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 180
Number of LABs/CLBs: 384
Number of Logic Elements/Cells: 1728
Total RAM Bits: 32768
Number of Gates: 57906
Part Status: Obsolete(EOL)
Family Name: XCV50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): OR3T30-5BA256; OR3T306BAN256-DB; OR3T306BA256-DB; OR3T306BAN256I-DB;
Introduction Date: February 03, 2000
ECCN: EAR99
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV50-4BG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV50-4BG256C
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV50-4BG256C-ND 800067-XCV50-4BG256C XCV50-4BG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV50-4BG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-1XV - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details