Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C XCV405E-7FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214546-XCV405E-7FG67 6C Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 573440 Number of Gates: 129600 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214546-XCV405E-7FG67 6C Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 573440 Number of Gates: 129600 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C - 214546-XCV405E-7FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C
214546-XCV405E-7FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C 214546-XCV405E-7FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214546-XCV405E-7FG67 6C Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 573440 Number of Gates: 129600 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214546-XCV405E-7FG676C
Mounting: Sub-Base Mount
Number of I/O: 404
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 573440
Number of Gates: 129600
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV405E-7FG676C-ND
FPGAs (Field Programmable Gate Array) XCV405E-7FG676C-ND
Virtex®-E EM Field Programmable Gate Array (FPGA) IC 404 573440 10800 676-BGA

Virtex®-E EM Field Programmable Gate Array (FPGA) IC 404 573440 10800 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV405E-7FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV405E-7FG676C
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site
IC FPGA 404 I/O 676FCBGA - 903-XCV405E-7FG676C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 404 I/O 676FCBGA
903-XCV405E-7FG676C
IC FPGA 404 I/O 676FCBGA 903-XCV405E-7FG676C
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214546-XCV405E-7FG676C XCV405E-7FG676C-ND XCV405E-7FG676C 903-XCV405E-7FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV405E-7FG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 404 I/O 676FCBGA
System Gates 129600 129600
Logic Cells / Logic Blocks 10800 10800
Package Type Other; 676-FCBGA (27x27) Other; 676-BGA Other; 676-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 504
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details