Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C XCV400E-6PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 143948-XCV400E-6PQ24 0C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 163840 Number of Gates: 569952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 143948-XCV400E-6PQ24 0C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 163840 Number of Gates: 569952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C - 143948-XCV400E-6PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C
143948-XCV400E-6PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C 143948-XCV400E-6PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 143948-XCV400E-6PQ24 0C Mounting: SMD (SMT) Number of I/O: 158 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 163840 Number of Gates: 569952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 143948-XCV400E-6PQ240C
Mounting: SMD (SMT)
Number of I/O: 158
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 163840
Number of Gates: 569952
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV400E-6PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV400E-6PQ240C
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 143948-XCV400E-6PQ240C XCV400E-6PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400E-6PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 569952
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details