Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C XCV400-6FG676C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800064-XCV400-6FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA600-FFG676ES ; APA600-1FG676I; APA750-FG676; APA750-1FG676I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800064-XCV400-6FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA600-FFG676ES ; APA600-1FG676I; APA750-FG676; APA750-1FG676I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C - 800064-XCV400-6FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C
800064-XCV400-6FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C 800064-XCV400-6FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 800064-XCV400-6FG676 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 676-BBGA, FCBGA Mounting: Sub-Base Mount Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 676-FCBGA (27x27) Alternative Parts (Cross-Reference): APA600-FFG676ES ; APA600-1FG676I; APA750-FG676; APA750-1FG676I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800064-XCV400-6FG676C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 676-BBGA, FCBGA
Mounting: Sub-Base Mount
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 404
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 81920
Number of Gates: 468252
Part Status: Obsolete(EOL)
Family Name: XCV400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 676-FCBGA (27x27)
Alternative Parts (Cross-Reference): APA600-FFG676ES ; APA600-1FG676I; APA750-FG676; APA750-1FG676I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV400-6FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV400-6FG676C-ND
FPGAs (Field Programmable Gate Array) XCV400-6FG676C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV400-6FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV400-6FG676C
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800064-XCV400-6FG676C XCV400-6FG676C-ND XCV400-6FG676C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-6FG676C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 468252
Logic Cells / Logic Blocks 10800
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200EFC672-1 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details