Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C XCV400-5BG432C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800061-XCV400-5BG432 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3T125-7BC432; OR3T807BC432-DB; OR3T80-5BC432I; OR3T125-6BC432I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800061-XCV400-5BG432 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3T125-7BC432; OR3T807BC432-DB; OR3T80-5BC432I; OR3T125-6BC432I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C - 800061-XCV400-5BG432C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C
800061-XCV400-5BG432C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C 800061-XCV400-5BG432C
Manufacturer: Xilinx Inc. Win Source Part Number: 800061-XCV400-5BG432 C Series: Virtex Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 432-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 316 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Part Status: Obsolete(EOL) Family Name: XCV400 Categories: Integrated Circuits (ICs) Manufacturer Package: 432-MBGA (40x40) Alternative Parts (Cross-Reference): OR3T125-7BC432; OR3T807BC432-DB; OR3T80-5BC432I; OR3T125-6BC432I; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800061-XCV400-5BG432C
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 432-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 316
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 81920
Number of Gates: 468252
Part Status: Obsolete(EOL)
Family Name: XCV400
Categories: Integrated Circuits (ICs)
Manufacturer Package: 432-MBGA (40x40)
Alternative Parts (Cross-Reference): OR3T125-7BC432; OR3T807BC432-DB; OR3T80-5BC432I; OR3T125-6BC432I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV400-5BG432C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV400-5BG432C
IC FPGA 316 I/O 432MBGA

IC FPGA 316 I/O 432MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800061-XCV400-5BG432C XCV400-5BG432C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-5BG432C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 468252
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C8 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details