Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV400-4FG676C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV400-4FG676C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV400-4FG676C-ND
FPGAs (Field Programmable Gate Array) XCV400-4FG676C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 404 81920 10800 676-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676C - 214543-XCV400-4FG676C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676C
214543-XCV400-4FG676C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676C 214543-XCV400-4FG676C
Manufacturer: Xilinx Inc. Win Source Part Number: 214543-XCV400-4FG676 C Mounting: Sub-Base Mount Number of I/O: 404 Number of LABs/CLBs: 2400 Number of Logic Elements/Cells: 10800 Total RAM Bits: 81920 Number of Gates: 468252 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 676-FCBGA (27x27) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214543-XCV400-4FG676C
Mounting: Sub-Base Mount
Number of I/O: 404
Number of LABs/CLBs: 2400
Number of Logic Elements/Cells: 10800
Total RAM Bits: 81920
Number of Gates: 468252
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 676-FCBGA (27x27)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV400-4FG676C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV400-4FG676C
IC FPGA 404 I/O 676FCBGA

IC FPGA 404 I/O 676FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV400-4FG676C-ND 214543-XCV400-4FG676C XCV400-4FG676C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4FG676C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 676-BGA Other; 676-FCBGA (27x27)
Pins 676
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details