Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004328-XCV400-4BGG4
Mounting: SMD (SMT)
Operating Supply Voltage: 2.5 V
RAM Size: 10 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Speed Grade: 4
FPGA Virtex Family 468.252K Gates 10800 Cells 250MHz 0.22um (CMOS) Technology 2.5V 432-Pin BGA Product overview: XCV400-4BGG432C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV400-4BGG432C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1004328-XCV400-4BGG432C | 696-XCV400-4BGG432C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV400-4BGG432C | 250MHz 2.5V BGA FPGA Programmable Logic Device |
| Package Type | Other; BGA | Other; BGA |