Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C XCV300E-7PQ240C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800058-XCV300E-7PQ24 0C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Part Status: Obsolete(EOL) Family Name: XCV300E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K130EQC240-1N; EPF10K130EQI240-2; EPF10K100EQC240-3N; EPF10K100ARC240-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800058-XCV300E-7PQ24 0C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Part Status: Obsolete(EOL) Family Name: XCV300E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K130EQC240-1N; EPF10K130EQI240-2; EPF10K100EQC240-3N; EPF10K100ARC240-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C - 800058-XCV300E-7PQ240C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C
800058-XCV300E-7PQ240C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C 800058-XCV300E-7PQ240C
Manufacturer: Xilinx Inc. Win Source Part Number: 800058-XCV300E-7PQ24 0C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 240-BFQFP Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 158 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Part Status: Obsolete(EOL) Family Name: XCV300E Categories: Integrated Circuits (ICs) Manufacturer Package: 240-PQFP (32x32) Alternative Parts (Cross-Reference): EPF10K130EQC240-1N; EPF10K130EQI240-2; EPF10K100EQC240-3N; EPF10K100ARC240-3; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Taiwan, United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800058-XCV300E-7PQ240C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 158
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of Gates: 411955
Part Status: Obsolete(EOL)
Family Name: XCV300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K130EQC240-1N; EPF10K130EQI240-2; EPF10K100EQC240-3N; EPF10K100ARC240-3;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-7PQ240C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-7PQ240C
IC FPGA 158 I/O 240QFP

IC FPGA 158 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800058-XCV300E-7PQ240C XCV300E-7PQ240C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7PQ240C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 411955
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F484I4AB - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 342 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details