Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV300E-7FG456C

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300E-7FG456C-ND
FPGAs (Field Programmable Gate Array) XCV300E-7FG456C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C - 721206-XCV300E-7FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C
721206-XCV300E-7FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C 721206-XCV300E-7FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 721206-XCV300E-7FG45 6C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 312 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Part Status: Obsolete(EOL) Family Name: XCV300E Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XCV300E-7FGG456C; A500K130; XCV300E-7FG456I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 721206-XCV300E-7FG456C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 312
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of Gates: 411955
Part Status: Obsolete(EOL)
Family Name: XCV300E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XCV300E-7FGG456C; A500K130; XCV300E-7FG456I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-7FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-7FG456C
IC FPGA 312 I/O 456FBGA

IC FPGA 312 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV300E-7FG456C-ND 721206-XCV300E-7FG456C XCV300E-7FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG456C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA
Pins 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details