Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV300E-7FG256C

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300E-7FG256C-ND
FPGAs (Field Programmable Gate Array) XCV300E-7FG256C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C - 939768-XCV300E-7FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C
939768-XCV300E-7FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C 939768-XCV300E-7FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939768-XCV300E-7FG25 6C Series: Virtex®-E Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 176 Part Status: Obsolete Family Name: XCV300E Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939768-XCV300E-7FG256C
Series: Virtex®-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 176
Part Status: Obsolete
Family Name: XCV300E
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-7FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-7FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site
IC FPGA 176 I/O 256FBGA - 903-XCV300E-7FG256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 176 I/O 256FBGA
903-XCV300E-7FG256C
IC FPGA 176 I/O 256FBGA 903-XCV300E-7FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV300E-7FG256C-ND 939768-XCV300E-7FG256C XCV300E-7FG256C 903-XCV300E-7FG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-7FG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 176 I/O 256FBGA
Package Type Other; 256-BGA Other; 256-FBGA (17x17) Other; 256-BGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.8V
System Gates 411955
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details