Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV300E-6FG456C

Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA
Request a Quote Datasheet
Description
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300E-6FG456C-ND
FPGAs (Field Programmable Gate Array) XCV300E-6FG456C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 312 131072 6912 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C - 214541-XCV300E-6FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C
214541-XCV300E-6FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C 214541-XCV300E-6FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 214541-XCV300E-6FG45 6C Mounting: SMD (SMT) Number of I/O: 312 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Family Name: XCV300E Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 456-FBGA (23x23) Supply Voltage - Operating: 1.71 V to 1.89 V Alternative Parts (Cross-Reference): XCV300E-6FGG456C; A500K130; XCV300E-6FG456I; XCV300E-6FGG456I; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214541-XCV300E-6FG456C
Mounting: SMD (SMT)
Number of I/O: 312
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of Gates: 411955
Family Name: XCV300E
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.71 V to 1.89 V
Alternative Parts (Cross-Reference): XCV300E-6FGG456C; A500K130; XCV300E-6FG456I; XCV300E-6FGG456I;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC FPGA 312 I/O 456FBGA - 903-XCV300E-6FG456C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 312 I/O 456FBGA
903-XCV300E-6FG456C
IC FPGA 312 I/O 456FBGA 903-XCV300E-6FG456C
IC FPGA 312 I/O 456FBGA

IC FPGA 312 I/O 456FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-6FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-6FG456C
IC FPGA 312 I/O 456FBGA

IC FPGA 312 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV300E-6FG456C-ND 214541-XCV300E-6FG456C 903-XCV300E-6FG456C XCV300E-6FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG456C IC FPGA 312 I/O 456FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA Other; 456-FBGA (23x23) Other; 456-BBGA
Pins 456 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
System Gates 411955 411955
Logic Cells / Logic Blocks 6912 6912
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K100FC324-2V - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 324-BGA
User I/Os 252 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details