Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C XCV300E-6FG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214540-XCV300E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214540-XCV300E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C - 214540-XCV300E-6FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C
214540-XCV300E-6FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C 214540-XCV300E-6FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214540-XCV300E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 131072 Number of Gates: 411955 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214540-XCV300E-6FG256C
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 131072
Number of Gates: 411955
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300E-6FG256C-ND
FPGAs (Field Programmable Gate Array) XCV300E-6FG256C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 176 131072 6912 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-6FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-6FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site
IC FPGA 176 I/O 256FBGA - 903-XCV300E-6FG256C - Utmel Electronic Limited
Hong Kong, China
IC FPGA 176 I/O 256FBGA
903-XCV300E-6FG256C
IC FPGA 176 I/O 256FBGA 903-XCV300E-6FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214540-XCV300E-6FG256C XCV300E-6FG256C-ND XCV300E-6FG256C 903-XCV300E-6FG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6FG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 176 I/O 256FBGA
System Gates 411955 411955
Logic Cells / Logic Blocks 6912 6912
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details