Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I XCV300E-6BG432I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903967-XCV300E-6BG43 2I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV300E Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 903967-XCV300E-6BG43 2I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV300E Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I - 903967-XCV300E-6BG432I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I
903967-XCV300E-6BG432I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I 903967-XCV300E-6BG432I
Manufacturer: Xilinx Inc. Win Source Part Number: 903967-XCV300E-6BG43 2I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal Package: Tray Package: 432-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 316 Part Status: Obsolete Family Name: XCV300E Categories: Integrated Circuits (ICs) Case / Package: 432-MBGA (40x40) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 903967-XCV300E-6BG432I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 316 131072 6912 432-LBGA Exposed Pad, Metal
Package: Tray
Package: 432-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 316
Part Status: Obsolete
Family Name: XCV300E
Categories: Integrated Circuits (ICs)
Case / Package: 432-MBGA (40x40)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300E-6BG432I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300E-6BG432I
IC FPGA 316 I/O 432MBGA

IC FPGA 316 I/O 432MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 903967-XCV300E-6BG432I XCV300E-6BG432I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300E-6BG432I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 432-MBGA (40x40)
Unlock Full Specs
to access all available technical data