Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV300-6FG456C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV300-6FG456C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300-6FG456C-ND
FPGAs (Field Programmable Gate Array) XCV300-6FG456C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-6FG456C - 1282080-XCV300-6FG456C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-6FG456C
1282080-XCV300-6FG456C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-6FG456C 1282080-XCV300-6FG456C
Manufacturer: Xilinx Inc. Win Source Part Number: 1282080-XCV300-6FG45 6C Mounting Style: SMD Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 322970 Categories: Integrated Circuits Supplier Device Package: 456-FBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.xilinx.com Manufacturer Package: 456-BBGA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: XCV300 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 312 Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Xilinx Inc.
Win Source Part Number: 1282080-XCV300-6FG456C
Mounting Style: SMD
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 322970
Categories: Integrated Circuits
Supplier Device Package: 456-FBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.xilinx.com
Manufacturer Package: 456-BBGA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: XCV300
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 312
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-6FG456C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300-6FG456C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300-6FG456C
IC FPGA 312 I/O 456FBGA

IC FPGA 312 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV300-6FG456C-ND 1282080-XCV300-6FG456C XCV300-6FG456C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-6FG456C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA
Pins 456
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details