Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1183968-XCV300-5PQG2
Operating Supply Voltage: 2.5 V
RAM Size: 8 kB
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Operating Temperature: 85 °C
Speed Grade: 5
FPGA Virtex Family 322.97K Gates 6912 Cells 294MHz 0.22um (CMOS) Technology 2.5V 240-Pin PQFP Product overview: XCV300-5PQG240C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 294MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 294MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV300-5PQG240C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1183968-XCV300-5PQG240C | 696-XCV300-5PQG240C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5PQG240C | 294MHz 2.5V FPGA Programmable Logic Device |
| Package Type | QFP; Other; PQFP | Other; PQFP |