Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV300-5FG456I

Description
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV300-5FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV300-5FG456I-ND
FPGAs (Field Programmable Gate Array) XCV300-5FG456I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5FG456I - 939767-XCV300-5FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5FG456I
939767-XCV300-5FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5FG456I 939767-XCV300-5FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 939767-XCV300-5FG456 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA Package: Tray Package: 456-BBGA Mounting: Surface Mount Number of I/O: 312 Part Status: Obsolete Family Name: XCV300 Categories: Integrated Circuits (ICs) Case / Package: 456-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939767-XCV300-5FG456I
Series: Virtex®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Package: Tray
Package: 456-BBGA
Mounting: Surface Mount
Number of I/O: 312
Part Status: Obsolete
Family Name: XCV300
Categories: Integrated Circuits (ICs)
Case / Package: 456-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300-5FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300-5FG456I
IC FPGA 312 I/O 456FBGA

IC FPGA 312 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV300-5FG456I-ND 939767-XCV300-5FG456I XCV300-5FG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-5FG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA Other; 456-FBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC240-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 174 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details