Manufacturer: Xilinx Inc.
Win Source Part Number: 800054-XCV300-4PQ240
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 240-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 166
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 322970
Part Status: Obsolete(EOL)
Family Name: XCV300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 240-PQFP (32x32)
Alternative Parts (Cross-Reference): EPF10K130EQC240-1N; EPF10K130EQI240-2; EPF10K100EQC240-3N; EPF10K100ARC240-3;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Philippines, Taiwan, United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC FPGA 166 I/O 240QFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800054-XCV300-4PQ240C | XCV300-4PQ240C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4PQ240C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 322970 |