Virtex® Field Programmable Gate Array (FPGA) IC 312 65536 6912 456-BBGA
Manufacturer: Xilinx Inc.
Win Source Part Number: 043940-XCV300-4FG456
Mounting: SMD (SMT)
Number of I/O: 312
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 322970
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC FPGA 312 I/O 456FBGA
IC FPGA 312 I/O 456FBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | XCV300-4FG456C-ND | 043940-XCV300-4FG456C | XCV300-4FG456C | 903-XCV300-4FG456C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4FG456C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 312 I/O 456FBGA |
| Package Type | Other; 456-BBGA | Other; 456-FBGA (23x23) | Other; 456-BBGA | |
| Pins | 456 | 456 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| System Gates | 322970 | 322970 | ||
| Logic Cells / Logic Blocks | 6912 | 6912 |