Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I XCV300-4BG352I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800052-XCV300-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 322970 Part Status: Obsolete(EOL) Family Name: XCV300 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800052-XCV300-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 322970 Part Status: Obsolete(EOL) Family Name: XCV300 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I - 800052-XCV300-4BG352I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I
800052-XCV300-4BG352I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I 800052-XCV300-4BG352I
Manufacturer: Xilinx Inc. Win Source Part Number: 800052-XCV300-4BG352 I Series: Virtex Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 260 Number of LABs/CLBs: 1536 Number of Logic Elements/Cells: 6912 Total RAM Bits: 65536 Number of Gates: 322970 Part Status: Obsolete(EOL) Family Name: XCV300 Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX; Introduction Date: July 09, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800052-XCV300-4BG352I
Series: Virtex
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 260
Number of LABs/CLBs: 1536
Number of Logic Elements/Cells: 6912
Total RAM Bits: 65536
Number of Gates: 322970
Part Status: Obsolete(EOL)
Family Name: XCV300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): AT40K40LV-2BGC; AT40K40LV-3BGI; AT40K40LV-3BGX; AT40K40LV-2BGX;
Introduction Date: July 09, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV300-4BG352I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV300-4BG352I
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800052-XCV300-4BG352I XCV300-4BG352I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV300-4BG352I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 322970
Unlock Full Specs
to access all available technical data