Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C XCV2600E-8FG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812068-XCV2600E-8FG1 156C Packaging: Tray Mounting Style: SMD Number of I/O: 804 Number of LABs/CLBs: 12696 Number of Logic Elements/Cells: 57132 Total RAM Bits: 753664 Number of Gates: 3263755 Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: XCV2600E
Request a Quote
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 812068-XCV2600E-8FG1 156C Packaging: Tray Mounting Style: SMD Number of I/O: 804 Number of LABs/CLBs: 12696 Number of Logic Elements/Cells: 57132 Total RAM Bits: 753664 Number of Gates: 3263755 Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: XCV2600E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C - 812068-XCV2600E-8FG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C
812068-XCV2600E-8FG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C 812068-XCV2600E-8FG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 812068-XCV2600E-8FG1 156C Packaging: Tray Mounting Style: SMD Number of I/O: 804 Number of LABs/CLBs: 12696 Number of Logic Elements/Cells: 57132 Total RAM Bits: 753664 Number of Gates: 3263755 Part Status: Obsolete (End Of Life) Supplier Device Package: 1156-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1156-BBGA Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.71V ~ 1.89V Part Number Series: XCV2600E

Manufacturer: Xilinx Inc.
Win Source Part Number: 812068-XCV2600E-8FG1156C
Packaging: Tray
Mounting Style: SMD
Number of I/O: 804
Number of LABs/CLBs: 12696
Number of Logic Elements/Cells: 57132
Total RAM Bits: 753664
Number of Gates: 3263755
Part Status: Obsolete (End Of Life)
Supplier Device Package: 1156-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1156-BBGA
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.71V ~ 1.89V
Part Number Series: XCV2600E

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2600E-8FG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2600E-8FG1156C
IC FPGA 804 I/O 1156FBGA

IC FPGA 804 I/O 1156FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 812068-XCV2600E-8FG1156C XCV2600E-8FG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2600E-8FG1156C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.26E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-7FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details