Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C XCV200E-8BG352C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800050-XCV200E-8BG35 2C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 260 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): EPF10K100EBC356-2N; EPF10K100EBC356-1X; OR4E02-1BAN352C; EPF10K100EBC356-3N; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800050-XCV200E-8BG35 2C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 260 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): EPF10K100EBC356-2N; EPF10K100EBC356-1X; OR4E02-1BAN352C; EPF10K100EBC356-3N; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C - 800050-XCV200E-8BG352C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C
800050-XCV200E-8BG352C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C 800050-XCV200E-8BG352C
Manufacturer: Xilinx Inc. Win Source Part Number: 800050-XCV200E-8BG35 2C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 352-LBGA, Metal Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 260 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 352-MBGA (35x35) Alternative Parts (Cross-Reference): EPF10K100EBC356-2N; EPF10K100EBC356-1X; OR4E02-1BAN352C; EPF10K100EBC356-3N; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800050-XCV200E-8BG352C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 352-LBGA, Metal
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 260
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 114688
Number of Gates: 306393
Part Status: Obsolete(EOL)
Family Name: XCV200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 352-MBGA (35x35)
Alternative Parts (Cross-Reference): EPF10K100EBC356-2N; EPF10K100EBC356-1X; OR4E02-1BAN352C; EPF10K100EBC356-3N;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200E-8BG352C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200E-8BG352C
IC FPGA 260 I/O 352MBGA

IC FPGA 260 I/O 352MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800050-XCV200E-8BG352C XCV200E-8BG352C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-8BG352C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 306393
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details