Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I XCV200E-6FG456I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800047-XCV200E-6FG45 6I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 284 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XCV200E-6FGG456I; A500K130; XCV200E-6FG456C; XCV200E-6FGG456C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800047-XCV200E-6FG45 6I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 284 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XCV200E-6FGG456I; A500K130; XCV200E-6FG456C; XCV200E-6FGG456C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I - 800047-XCV200E-6FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I
800047-XCV200E-6FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I 800047-XCV200E-6FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 800047-XCV200E-6FG45 6I Series: Virtex-E Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 456-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 284 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Part Status: Obsolete(EOL) Family Name: XCV200E Categories: Integrated Circuits (ICs) Manufacturer Package: 456-FBGA (23x23) Alternative Parts (Cross-Reference): XCV200E-6FGG456I; A500K130; XCV200E-6FG456C; XCV200E-6FGG456C; Introduction Date: January 05, 1999 ECCN: 3A991.d Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800047-XCV200E-6FG456I
Series: Virtex-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 456-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 284
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 114688
Number of Gates: 306393
Part Status: Obsolete(EOL)
Family Name: XCV200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 456-FBGA (23x23)
Alternative Parts (Cross-Reference): XCV200E-6FGG456I; A500K130; XCV200E-6FG456C; XCV200E-6FGG456C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV200E-6FG456I-ND
FPGAs (Field Programmable Gate Array) XCV200E-6FG456I-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 284 114688 5292 456-BBGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 284 114688 5292 456-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200E-6FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200E-6FG456I
IC FPGA 284 I/O 456FBGA

IC FPGA 284 I/O 456FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800047-XCV200E-6FG456I XCV200E-6FG456I-ND XCV200E-6FG456I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456I FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 306393
Logic Cells / Logic Blocks 5292
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details