Manufacturer: Xilinx Inc.
Win Source Part Number: 057764-XCV200E-6FG45
Mounting: SMD (SMT)
Number of I/O: 284
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 114688
Number of Gates: 306393
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 456-FBGA (23x23)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Virtex®-E Field Programmable Gate Array (FPGA) IC 284 114688 5292 456-BBGA
IC FPGA 284 I/O 456FBGA
IC FPGA 284 I/O 456FBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057764-XCV200E-6FG456C | XCV200E-6FG456C-ND | XCV200E-6FG456C | 903-XCV200E-6FG456C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG456C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 284 I/O 456FBGA |
| System Gates | 306393 | 306393 | ||
| Logic Cells / Logic Blocks | 5292 | 5292 | ||
| Package Type | Other; 456-FBGA (23x23) | Other; 456-BBGA | Other; 456-BBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other | Other; 1.8V |