Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C XCV200E-6FG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214535-XCV200E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214535-XCV200E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C - 214535-XCV200E-6FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C
214535-XCV200E-6FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C 214535-XCV200E-6FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214535-XCV200E-6FG25 6C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 114688 Number of Gates: 306393 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214535-XCV200E-6FG256C
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 114688
Number of Gates: 306393
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV200E-6FG256C-ND
FPGAs (Field Programmable Gate Array) XCV200E-6FG256C-ND
Virtex®-E Field Programmable Gate Array (FPGA) IC 176 114688 5292 256-BGA

Virtex®-E Field Programmable Gate Array (FPGA) IC 176 114688 5292 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200E-6FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200E-6FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214535-XCV200E-6FG256C XCV200E-6FG256C-ND XCV200E-6FG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6FG256C FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 306393
Logic Cells / Logic Blocks 5292
Package Type Other; 256-FBGA (17x17) Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details