IC FPGA 94 I/O 144CSBGA / FPGA Virtex-E Family 63.504K Gates 5292 Cells 357MHz 0.18um Technology 1.8V 144-Pin CSBGA Product overview: XCV200E-6CS144I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz, 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200E-6CS144I can be used for catalog matching and distributor lookup.
Manufacturer: Xilinx Inc.
Win Source Part Number: 800046-XCV200E-6CS14
Series: Virtex-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 144-TFBGA, CSPBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 94
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 114688
Number of Gates: 306393
Part Status: Obsolete(EOL)
Family Name: XCV200E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LCSBGA (12x12)
Alternative Parts (Cross-Reference): XCV200E-6CSG144I; A500K130; XCV200E-6CS144C;
Introduction Date: January 05, 1999
ECCN: 3A991.d
Country of Origin: Philippines, Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-XCV200E-6CS144I | 800046-XCV200E-6CS144I |
| Product Name | 357MHz 1.8V FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200E-6CS144I |
| System Gates | 306393 | 306393 |
| Logic Cells / Logic Blocks | 5292 | 5292 |
| Package Type | Other; 144-TFBGA, CSPBGA |