Xilinx, Inc. OEM Parts - OEM Parts (T - Z) - XCV200E-6BG352I XCV200E-6BG352I

Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989983-XCV200E-6BG35 2I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 14 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV200E-6BG352IXCV20 0E6BG352I; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6
Request a Quote
Description
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989983-XCV200E-6BG35 2I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 14 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV200E-6BG352IXCV20 0E6BG352I; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - XCV200E-6BG352I - 989983-XCV200E-6BG352I - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - XCV200E-6BG352I
989983-XCV200E-6BG352I
OEM Parts - OEM Parts (T - Z) - XCV200E-6BG352I 989983-XCV200E-6BG352I
Manufacturer: Xilinx Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989983-XCV200E-6BG35 2I Mounting: SMD (SMT) Operating Supply Voltage: 1.8 V RAM Size: 14 kB Categories: OEM Parts(T-Z) Case / Package: BGA Alternative Parts (Cross-Reference): XCV200E-6BG352IXCV20 0E6BG352I; Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Speed Grade: 6

Manufacturer: Xilinx Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989983-XCV200E-6BG352I
Mounting: SMD (SMT)
Operating Supply Voltage: 1.8 V
RAM Size: 14 kB
Categories: OEM Parts(T-Z)
Case / Package: BGA
Alternative Parts (Cross-Reference): XCV200E-6BG352IXCV200E6BG352I;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Speed Grade: 6

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989983-XCV200E-6BG352I
Product Name OEM Parts - OEM Parts (T - Z) - XCV200E-6BG352I
Unlock Full Specs
to access all available technical data