Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG860C XCV2000E-8FG860C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214528-XCV2000E-8FG8 60C Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 860-FBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 214528-XCV2000E-8FG8 60C Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 860-FBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG860C - 214528-XCV2000E-8FG860C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG860C
214528-XCV2000E-8FG860C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG860C 214528-XCV2000E-8FG860C
Manufacturer: Xilinx Inc. Win Source Part Number: 214528-XCV2000E-8FG8 60C Mounting: SMD (SMT) Number of I/O: 660 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 860-FBGA (42.5x42.5) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214528-XCV2000E-8FG860C
Mounting: SMD (SMT)
Number of I/O: 660
Number of LABs/CLBs: 9600
Number of Logic Elements/Cells: 43200
Total RAM Bits: 655360
Number of Gates: 2541952
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 860-FBGA (42.5x42.5)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV2000E-8FG860C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV2000E-8FG860C
FPGA Programmable Logic Device 696-XCV2000E-8FG860C
IC FPGA 660 I/O 860FBGA Product overview: XCV2000E-8FG860C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV2000E-8FG860C can be used for catalog matching and distributor lookup.

IC FPGA 660 I/O 860FBGA Product overview: XCV2000E-8FG860C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV2000E-8FG860C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 214528-XCV2000E-8FG860C 696-XCV2000E-8FG860C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG860C FPGA Programmable Logic Device
System Gates 2.54E6 2.54E6
Logic Cells / Logic Blocks 43200 43200
Package Type Other; 860-FBGA (42.5x42.5) Other; 860-FBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-1 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details