Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C XCV2000E-8FG1156C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800041-XCV2000E-8FG1 156C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 804 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Part Status: Obsolete(EOL) Family Name: XCV2000E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FBGA (35x35) Alternative Parts (Cross-Reference): ORSPI4-2FN1156CES ; ORSPI4-2F1156I; ORSPI4-3FN1156C; ORSPI4-3F1156C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 800041-XCV2000E-8FG1 156C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 804 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Part Status: Obsolete(EOL) Family Name: XCV2000E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FBGA (35x35) Alternative Parts (Cross-Reference): ORSPI4-2FN1156CES ; ORSPI4-2F1156I; ORSPI4-3FN1156C; ORSPI4-3F1156C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C - 800041-XCV2000E-8FG1156C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C
800041-XCV2000E-8FG1156C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C 800041-XCV2000E-8FG1156C
Manufacturer: Xilinx Inc. Win Source Part Number: 800041-XCV2000E-8FG1 156C Series: Virtex-E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1156-BBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 804 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Part Status: Obsolete(EOL) Family Name: XCV2000E Categories: Integrated Circuits (ICs) Manufacturer Package: 1156-FBGA (35x35) Alternative Parts (Cross-Reference): ORSPI4-2FN1156CES ; ORSPI4-2F1156I; ORSPI4-3FN1156C; ORSPI4-3F1156C; Introduction Date: January 05, 1999 ECCN: EAR99 Country of Origin: Philippines, Republic of Korea, Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 800041-XCV2000E-8FG1156C
Series: Virtex-E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1156-BBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 804
Number of LABs/CLBs: 9600
Number of Logic Elements/Cells: 43200
Total RAM Bits: 655360
Number of Gates: 2541952
Part Status: Obsolete(EOL)
Family Name: XCV2000E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1156-FBGA (35x35)
Alternative Parts (Cross-Reference): ORSPI4-2FN1156CES ; ORSPI4-2F1156I; ORSPI4-3FN1156C; ORSPI4-3F1156C;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-8FG1156C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-8FG1156C
IC FPGA 804 I/O 1156FBGA

IC FPGA 804 I/O 1156FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 800041-XCV2000E-8FG1156C XCV2000E-8FG1156C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-8FG1156C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.54E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BC652-2V - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details