Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I XCV2000E-7BG560I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939752-XCV2000E-7BG5 60I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 404 655360 43200 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 404 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939752-XCV2000E-7BG5 60I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 404 655360 43200 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 404 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I - 939752-XCV2000E-7BG560I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I
939752-XCV2000E-7BG560I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I 939752-XCV2000E-7BG560I
Manufacturer: Xilinx Inc. Win Source Part Number: 939752-XCV2000E-7BG5 60I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 404 655360 43200 560-LBGA Exposed Pad, Metal Package: Tray Package: 560-LBGA Exposed Pad, Metal Mounting: Surface Mount Number of I/O: 404 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 560-MBGA (42.5x42.5) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939752-XCV2000E-7BG560I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 404 655360 43200 560-LBGA Exposed Pad, Metal
Package: Tray
Package: 560-LBGA Exposed Pad, Metal
Mounting: Surface Mount
Number of I/O: 404
Part Status: Obsolete
Family Name: XCV2000E
Categories: Integrated Circuits (ICs)
Case / Package: 560-MBGA (42.5x42.5)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-7BG560I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-7BG560I
IC FPGA 404 I/O 560MBGA

IC FPGA 404 I/O 560MBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939752-XCV2000E-7BG560I XCV2000E-7BG560I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-7BG560I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 560-MBGA (42.5x42.5)
Unlock Full Specs
to access all available technical data

Similar Products

DIP FPGA Programmable Logic Device - 719-EP610PI-30 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 33.3 MHz
Operating Temperature -40 C (-40 F)
Supply Voltage Other; 5
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details