Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C XCV2000E-6FG680C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057762-XCV2000E-6FG6 80C Mounting: SMD (SMT) Number of I/O: 512 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 680-FTEBGA (40x40) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 057762-XCV2000E-6FG6 80C Mounting: SMD (SMT) Number of I/O: 512 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 680-FTEBGA (40x40) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C - 057762-XCV2000E-6FG680C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C
057762-XCV2000E-6FG680C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C 057762-XCV2000E-6FG680C
Manufacturer: Xilinx Inc. Win Source Part Number: 057762-XCV2000E-6FG6 80C Mounting: SMD (SMT) Number of I/O: 512 Number of LABs/CLBs: 9600 Number of Logic Elements/Cells: 43200 Total RAM Bits: 655360 Number of Gates: 2541952 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 680-FTEBGA (40x40) Supply Voltage - Operating: 1.71 V to 1.89 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 057762-XCV2000E-6FG680C
Mounting: SMD (SMT)
Number of I/O: 512
Number of LABs/CLBs: 9600
Number of Logic Elements/Cells: 43200
Total RAM Bits: 655360
Number of Gates: 2541952
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 680-FTEBGA (40x40)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-6FG680C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-6FG680C
IC FPGA 512 I/O 680FTEBGA

IC FPGA 512 I/O 680FTEBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 057762-XCV2000E-6FG680C XCV2000E-6FG680C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG680C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 2.54E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details