Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I XCV2000E-6FG1156I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939750-XCV2000E-6FG1 156I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 655360 43200 1156-BBGA Package: Tray Package: 1156-BBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 1156-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939750-XCV2000E-6FG1 156I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 655360 43200 1156-BBGA Package: Tray Package: 1156-BBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 1156-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I - 939750-XCV2000E-6FG1156I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I
939750-XCV2000E-6FG1156I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I 939750-XCV2000E-6FG1156I
Manufacturer: Xilinx Inc. Win Source Part Number: 939750-XCV2000E-6FG1 156I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 804 655360 43200 1156-BBGA Package: Tray Package: 1156-BBGA Mounting: Surface Mount Number of I/O: 804 Part Status: Obsolete Family Name: XCV2000E Categories: Integrated Circuits (ICs) Case / Package: 1156-FBGA (35x35) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939750-XCV2000E-6FG1156I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 804 655360 43200 1156-BBGA
Package: Tray
Package: 1156-BBGA
Mounting: Surface Mount
Number of I/O: 804
Part Status: Obsolete
Family Name: XCV2000E
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FBGA (35x35)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV2000E-6FG1156I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV2000E-6FG1156I
IC FPGA 804 I/O 1156FBGA

IC FPGA 804 I/O 1156FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939750-XCV2000E-6FG1156I XCV2000E-6FG1156I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV2000E-6FG1156I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1156-FBGA (35x35)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details