Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV200-6FG256C

Description
Virtex® Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV200-6FG256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV200-6FG256C-ND
FPGAs (Field Programmable Gate Array) XCV200-6FG256C-ND
Virtex® Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA

Virtex® Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6FG256C - 214533-XCV200-6FG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6FG256C
214533-XCV200-6FG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6FG256C 214533-XCV200-6FG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 214533-XCV200-6FG256 C Mounting: SMD (SMT) Number of I/O: 176 Number of LABs/CLBs: 1176 Number of Logic Elements/Cells: 5292 Total RAM Bits: 57344 Number of Gates: 236666 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Xilinx Inc.
Win Source Part Number: 214533-XCV200-6FG256C
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 236666
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6FG256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200-6FG256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200-6FG256C
IC FPGA 176 I/O 256FBGA

IC FPGA 176 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV200-6FG256C-ND 214533-XCV200-6FG256C XCV200-6FG256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6FG256C Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; 256-FBGA (17x17)
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT40K10AL-1BQU - Lingto Electronic Limited
Specs
System Gates 20000
Logic Cells / Logic Blocks 576
User I/Os 114 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details