Manufacturer: Xilinx Inc.
Win Source Part Number: 800043-XCV200-6BG256
Series: Virtex
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 180
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 236666
Part Status: Obsolete(EOL)
Family Name: XCV200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-PBGA (27x27)
Alternative Parts (Cross-Reference): QL5332-33APBN256I; EPF6024ABC256-1N; EPF6024ABC256-2N; QL5130-33APBN256I;
Introduction Date: January 05, 1999
ECCN: EAR99
Country of Origin: Philippines, Republic of Korea, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC FPGA 180 I/O 256BGA / FPGA Virtex Family 236.666K Gates 5292 Cells 333MHz 0.22um Technology 2.5V 256-Pin BGA Product overview: XCV200-6BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHz, 2.5V, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 333MHz, 2.5V, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-6BG256C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 800043-XCV200-6BG256C | 696-XCV200-6BG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-6BG256C | 333MHz 2.5V BGA FPGA Programmable Logic Device |
| System Gates | 236666 | 236666 |
| Logic Cells / Logic Blocks | 5292 | 5292 |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) |