Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV200-5BG256I

Description
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV200-5BG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV200-5BG256I-ND
FPGAs (Field Programmable Gate Array) XCV200-5BG256I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256I - 939758-XCV200-5BG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256I
939758-XCV200-5BG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256I 939758-XCV200-5BG256I
Manufacturer: Xilinx Inc. Win Source Part Number: 939758-XCV200-5BG256 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 180 Part Status: Obsolete Family Name: XCV200 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939758-XCV200-5BG256I
Series: Virtex®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Number of I/O: 180
Part Status: Obsolete
Family Name: XCV200
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (27x27)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
IC FPGA 180 I/O 256BGA - 903-XCV200-5BG256I - Utmel Electronic Limited
Hong Kong, China
IC FPGA 180 I/O 256BGA
903-XCV200-5BG256I
IC FPGA 180 I/O 256BGA 903-XCV200-5BG256I
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200-5BG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200-5BG256I
IC FPGA 180 I/O 256BGA

IC FPGA 180 I/O 256BGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV200-5BG256I-ND 939758-XCV200-5BG256I 903-XCV200-5BG256I XCV200-5BG256I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256I IC FPGA 180 I/O 256BGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BBGA Other; 256-PBGA (27x27) Other; 256-BBGA
Pins 256 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
System Gates 236666
Logic Cells / Logic Blocks 5292
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details