Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256C XCV200-5BG256C

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939757-XCV200-5BG256 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 180 Part Status: Obsolete Family Name: XCV200 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939757-XCV200-5BG256 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 180 Part Status: Obsolete Family Name: XCV200 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256C - 939757-XCV200-5BG256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256C
939757-XCV200-5BG256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256C 939757-XCV200-5BG256C
Manufacturer: Xilinx Inc. Win Source Part Number: 939757-XCV200-5BG256 C Series: Virtex® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA Package: Tray Package: 256-BBGA Mounting: Surface Mount Number of I/O: 180 Part Status: Obsolete Family Name: XCV200 Categories: Integrated Circuits (ICs) Case / Package: 256-PBGA (27x27) ECCN: 3A001A7B Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939757-XCV200-5BG256C
Series: Virtex®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 180 57344 5292 256-BBGA
Package: Tray
Package: 256-BBGA
Mounting: Surface Mount
Number of I/O: 180
Part Status: Obsolete
Family Name: XCV200
Categories: Integrated Circuits (ICs)
Case / Package: 256-PBGA (27x27)
ECCN: 3A001A7B
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV200-5BG256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV200-5BG256C
FPGA Programmable Logic Device 696-XCV200-5BG256C
IC FPGA 180 I/O 256BGA Product overview: XCV200-5BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG256C can be used for catalog matching and distributor lookup.

IC FPGA 180 I/O 256BGA Product overview: XCV200-5BG256C from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV200-5BG256C can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939757-XCV200-5BG256C 696-XCV200-5BG256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-5BG256C FPGA Programmable Logic Device
Package Type Other; 256-PBGA (27x27) Other; 256-BBGA
Unlock Full Specs
to access all available technical data