Xilinx, Inc. FPGAs (Field Programmable Gate Array) XCV200-4FG456I

Description
Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA
Request a Quote Datasheet
Description
Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - XCV200-4FG456I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
XCV200-4FG456I-ND
FPGAs (Field Programmable Gate Array) XCV200-4FG456I-ND
Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Virtex® Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG456I - 939756-XCV200-4FG456I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG456I
939756-XCV200-4FG456I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG456I 939756-XCV200-4FG456I
Manufacturer: Xilinx Inc. Win Source Part Number: 939756-XCV200-4FG456 I Series: Virtex® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA Package: Tray Package: 456-BBGA Mounting: Surface Mount Number of I/O: 284 Part Status: Obsolete Family Name: XCV200 Categories: Integrated Circuits (ICs) Case / Package: 456-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939756-XCV200-4FG456I
Series: Virtex®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 284 57344 5292 456-BBGA
Package: Tray
Package: 456-BBGA
Mounting: Surface Mount
Number of I/O: 284
Part Status: Obsolete
Family Name: XCV200
Categories: Integrated Circuits (ICs)
Case / Package: 456-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG456I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
XCV200-4FG456I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) XCV200-4FG456I
IC FPGA 284 I/O 456FBGA

IC FPGA 284 I/O 456FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number XCV200-4FG456I-ND 939756-XCV200-4FG456I XCV200-4FG456I
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG456I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 456-BBGA Other; 456-FBGA (23x23)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details