Manufacturer: Xilinx Inc.
Win Source Part Number: 057763-XCV200-4FG256
Mounting: SMD (SMT)
Number of I/O: 176
Number of LABs/CLBs: 1176
Number of Logic Elements/Cells: 5292
Total RAM Bits: 57344
Number of Gates: 236666
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Virtex® Field Programmable Gate Array (FPGA) IC 176 57344 5292 256-BGA
IC FPGA 176 I/O 256FBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 057763-XCV200-4FG256C | XCV200-4FG256C-ND | XCV200-4FG256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV200-4FG256C | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 236666 | ||
| Logic Cells / Logic Blocks | 5292 | ||
| Package Type | Other; 256-FBGA (17x17) | Other; 256-BGA |