Xilinx, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG680I XCV1600E-7FG680I

Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939748-XCV1600E-7FG6 80I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 589824 34992 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Xilinx Inc. Win Source Part Number: 939748-XCV1600E-7FG6 80I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 589824 34992 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG680I - 939748-XCV1600E-7FG680I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG680I
939748-XCV1600E-7FG680I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG680I 939748-XCV1600E-7FG680I
Manufacturer: Xilinx Inc. Win Source Part Number: 939748-XCV1600E-7FG6 80I Series: Virtex®-E Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 512 589824 34992 680-LBGA Exposed Pad Package: Tray Package: 680-LBGA Exposed Pad Mounting: Surface Mount Number of I/O: 512 Part Status: Obsolete Family Name: XCV1600E Categories: Integrated Circuits (ICs) Case / Package: 680-FTEBGA (40x40) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Xilinx Inc.
Win Source Part Number: 939748-XCV1600E-7FG680I
Series: Virtex®-E
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 512 589824 34992 680-LBGA Exposed Pad
Package: Tray
Package: 680-LBGA Exposed Pad
Mounting: Surface Mount
Number of I/O: 512
Part Status: Obsolete
Family Name: XCV1600E
Categories: Integrated Circuits (ICs)
Case / Package: 680-FTEBGA (40x40)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-XCV1600E-7FG680I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-XCV1600E-7FG680I
FPGA Programmable Logic Device 696-XCV1600E-7FG680I
IC FPGA 512 I/O 680FTEBGA Product overview: XCV1600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1600E-7FG680I can be used for catalog matching and distributor lookup.

IC FPGA 512 I/O 680FTEBGA Product overview: XCV1600E-7FG680I from Xilinx Inc. is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-XCV1600E-7FG680I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 939748-XCV1600E-7FG680I 696-XCV1600E-7FG680I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - XCV1600E-7FG680I FPGA Programmable Logic Device
Package Type Other; 680-FTEBGA (40x40) Other; 680-LBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 93 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details